EN
  • EN
  • DE
  • IT

MAX2671EUT-T

Part No MAX2671EUT-T
Manufacturer Maxim Integrated
Catalog RF Mixers
Description IC UPCONVERTER SOT23-6
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
RF Type Cellular, ISM, PCS, WLAN
Frequency 400MHz to 2.5GHz
Number of Mixers 1
Gain 8.9dB
Noise Figure 11.3dB
Secondary Attributes Up Converter
Operating Supply Current 11.8mA
Supply Voltage - Operating 2.7 V to 5.5 V
Case / Package SOT-23-6
Win Source Part Number 127189-MAX2671EUT-T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2671EUT-T CAD Model

Description

Maxim Integrated MAX2671EUT-T Low-Noise Amplifier

The MAX2671EUT-T from Maxim Integrated is a high-performance, low-noise amplifier (LNA) designed for a variety of RF applications. This compact, silicon-based monolithic integrated circuit is ideally suited for use in systems where low noise figure, high gain, and high linearity are crucial. With its wide frequency range, the MAX2671EUT-T can be utilized in applications such as GPS receivers, wireless LANs, satellite communications, and other RF front-end modules.

This LNA operates in the frequency range from 400MHz to 2500MHz, providing flexible integration options for designers. It features a low noise figure of 0.8dB at 900MHz, which helps to maintain signal fidelity by minimizing additional noise in the receive chain. The device also offers a high gain of 20.5dB at 900MHz, ensuring that weak signals are amplified effectively for further processing.

The MAX2671EUT-T comes in a compact 6-pin SOT23 package, making it an excellent choice for space-constrained applications. Despite its small size, it delivers robust performance with a high third-order intercept point (IP3) of +2.5dBm, which measures the linearity of the amplifier and its ability to handle strong signals without distortion.

One of the key benefits of the MAX2671EUT-T is its low current consumption. It operates with a single +1.6V to +3.3V supply voltage and typically consumes only 4.5mA of current. This makes it a highly energy-efficient solution for portable and battery-powered devices. Additionally, the device includes a power-down feature that reduces the current consumption to less than 1µA, further extending battery life when the LNA is not in use.

Overall, the Maxim Integrated MAX2671EUT-T is a versatile and efficient LNA that provides excellent performance for a wide range of RF applications. Its combination of low noise figure, high gain, and low power consumption, packaged in a miniature form factor, makes it an ideal choice for designers looking to enhance their RF systems without compromising on space or power efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC MMIC IQ MIXER GAAS 20SMD
Need more? Email Us
Analog Devices Inc.
EVAL BOARD / HMC525ALC4 series Mixer Evaluation Board
Need more? Email Us
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Analog Devices Inc.
LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Lowest to $18.2852
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 4 - 8 GHz | IC MMIC MIXER DBL-BAL CERMIC
Lowest to $1,552.2389
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Lowest to $94.3277
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $30.3144
Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Need more? Email Us
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $35.8551

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2078 $55.8702
20+ $5.0936 $101.8720
31+ $4.9344 $152.9664
42+ $4.7752 $200.5584
55+ $4.6161 $253.8855
73+ $4.1385 $302.1105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,707 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess